The IN8ASOY12C is an 8mm panel-mount LED indicator with a flush bezel, featuring an orange/yellow dual LED and a brushed stainless steel (SUS 304) finish. It includes a 12V internal resistor and uses .100" quick-connect terminals. The device has an IP67 sealing rating, operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms min. The LED forward current is rated at 25mA average and 120mA peak, with a power dissipation of 80mW per LED. Viewing angle is 145 degrees, and luminous intensity is 120 mcd at 20mA for both colors. The housing and faceplate are stainless steel with a PBT terminal support and tin-plated brass terminals supplied with a hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASOY12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |