The IN8ASOG12W is an 8mm panel-mount LED indicator with a flush bezel, featuring an orange/green dual LED and a 12VDC operating voltage with internal resistor, housed in brushed stainless steel (SUS 304) and terminated with 150mm wire leads. It operates from -40°C to 85°C, meets IP67 sealing, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The LED forward current is rated at 25mA for orange and 30mA for green, with a forward voltage of 2.1V and 3.3V respectively, and luminous intensity of 120mcd and 170mcd at 20mA. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASOG12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |