The IN8ASOG110C is an 8mm panel-mount LED indicator with a flush bezel, featuring an orange/green dual LED and a 110V internal resistor, using a .100" quick connect terminal. It has a brushed stainless steel (SUS 304) finish, IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 30mA average and 160mA peak per color, with a forward voltage of 3.3V typical for green and 2.0V for orange at 20mA. Luminous intensity is 170 mcd for green and 120 mcd for orange at 20mA, with a 145° viewing angle.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASOG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |