The IN8ASOB12C is an 8mm panel-mount LED indicator with a flush bezel, orange/blue dual LED color, brushed stainless steel (SUS 304) finish, and .100" quick connect terminals. It operates at 12V DC, has an IP67 sealing rating, withstands 10G vibration, and functions within a temperature range of -40°C to 85°C. The LED forward current is rated at 25mA for orange and 30mA for blue, with a maximum forward voltage of 2.4V and 3.6V respectively at 20mA. Luminous intensity is 120 mcd for orange and 100 mcd for blue. The unit uses a polycarbonate lens and stainless steel housing, with a dielectric strength of 1500Vrms min. The dual LED configuration shares a common anode.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASOB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |