The IN8ASMYB6C is a 8mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and yellow/blue dual LED color. It operates at 6V with no internal resistor, and uses .100" quick-connect terminals. The device has an IP67 sealing rating, withstands 10G vibration, and operates from -40°C to 85°C. The LEDs have a forward current of 25mA (yellow) and 30mA (blue), with forward voltage ratings of 2.1V and 3.3V respectively. Viewing angle is 145°, and luminous intensity is 120 mcd (yellow) and 100 mcd (blue) at 20mA. The LED lens is polycarbonate, and the housing is stainless steel (SUS 316L).
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMYB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |