The IN8ASMYB110W is an 8mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire leads. It features a yellow/blue dual LED with an internal 110V resistor, operates at -40°C to 85°C, and meets IP67 sealing. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min. The lens is polycarbonate, and the housing is stainless steel.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMYB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |