The IN8ASMW24W is an 8mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire leads. It operates at 24V with a white LED, has an IP67 sealing grade, and functions within a temperature range of -40°C to 85°C. The device meets Vibration Resistance of 10G and has a dielectric strength of 1500Vrms min. The LED has a forward voltage of 3.6V max at 20mA and a luminous intensity of 700mcd at 20mA, with a viewing angle of 145°.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMW24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | White |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |