CIT Relay & Switch Indicators IN8ASMRY110W

Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN8ASMRY110W
Product Name Indicators
Lamp Type LED Lamps
LED Color Red; Yellow
Terminal Type Wire Leads
Width 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Panel Mount Indicators - 1302270 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
Pilot Light - 21188766 - Radwell International
Allen-Bradley / Rockwell Automation
View Details