The IN8ASMRNC is an 8mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and a .100" quick connect terminal option. It uses a red LED with no internal resistor, operates at a forward current up to 25 mA, and has a forward voltage of up to 2.4 V at 20 mA. The device is rated for an operating and storage temperature range of -40°C to 85°C, has an IP67 sealing degree, withstands 10G vibration, and features 1500Vrms dielectric strength between case and LED. The LED luminous intensity is 120 mcd at 20 mA with a 145° viewing angle.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMRNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |