The IN8ASMRGBANW is an 8mm panel-mount LED indicator with a flush bezel, offering a common anode RGB LED configuration. It features a brushed stainless steel (SUS 316L) housing and terminates in 150mm wire leads. The unit is rated for an operating temperature range of -40°C to 85°C, has an IP67 sealing degree, and withstands 10G vibration. The LED characteristics include peak forward currents up to 160mA for red, green, and blue, with forward voltages up to 3.6V and luminous intensities between 70 and 170 mcd at 20mA. Dielectric strength is 1500V RMS minimum. No internal resistor is included.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: RGB, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMRGBANW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |