The IN8ASMRB12C is an 8mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and a red/blue dual LED. It operates at 12V with a .100" quick connect terminal. The unit is rated for 3mA to 20mA forward current, has an IP67 sealing degree, and operates from -40°C to 85°C. Maximum forward voltage for red is 2.4V and for blue is 3.6V at 20mA, with luminous intensity of 120 mcd for red and 100 mcd for blue. The viewing angle is 145 degrees, and it withstands 10G vibration and 1500Vrms dielectric strength. An "O" ring and hex nut are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMRB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |