The IN8ASMOY6C is an 8mm panel-mount LED indicator with a flush bezel, featuring an orange/yellow dual-color LED and a brushed stainless steel (SUS 316L) finish. It operates at 6V with a quick-connect terminal and meets IP67 sealing standards. The LED has a forward current rating of 25mA for orange and 30mA for yellow, with a forward voltage of 2.0V and 2.1V respectively at 20mA, and a luminous intensity of 120mcd and 120mcd. The operating temperature range is -40°C to 85°C, and vibration resistance is rated at 10G. The indicator includes a hex nut and O-ring for secure mounting.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMOY6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |