The IN series is a panel-mount LED indicator for 6mm to 25mm panel cutouts, featuring an IP67 sealing degree, operating temperature range of -40°C to 85°C, and 10G vibration resistance. It is available in multiple sizes, with options for flush or rounded bezel lenses, stainless steel SUS 316L or other housing finishes, and terminal styles including .100" quick connect, wire leads, or screw terminals. The part IN8ASMOY220C corresponds to an 8mm size with a flush bezel, brushed stainless steel SUS 316L finish, orange/yellow dual LED, 220V internal voltage rating, and quick connect terminals. This variant includes an internal resistor for direct 220V operation.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMOY220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |