The IN8ASMOG6C is an 8mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and an orange/green dual LED. It operates at 6V with a .100" quick connect terminal and meets IP67 sealing, 10G vibration resistance, and -40°C to 85°C operating temperature. The LED forward current is 25mA for orange and 30mA for green, with a forward voltage of 2.0V and 3.3V respectively at 20mA, and a luminous intensity of 120mcd and 170mcd. The viewing angle is 145 degrees. The case includes a hex nut and O-ring for secure mounting.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMOG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |