The IN8ASMOG12W is an 8mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and orange/green dual LED color. It features a 150mm wire terminal option and operates at 12VDC with an internal resistor. The device meets IP67 sealing, withstands 10G vibration, and operates from -40°C to 85°C. The LED forward current is 25mA for orange and 30mA for green, with respective forward voltages up to 2.5V and 3.6V. Luminous intensity is 120 mcd for orange and 170 mcd for green at 20mA, with a 145° viewing angle. The housing and faceplate are constructed from SUS 316L stainless steel, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMOG12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |