The IN8ASMOG110W is an 8mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire leads. It features an orange/green dual-color LED and includes an internal resistor for 110V operation. The device operates from -40°C to 85°C, meets IP67 sealing, and withstands 10G vibration. The LED forward current is rated at 25mA for orange and 30mA for green, with a maximum forward voltage of 2.5V and 3.6V respectively. Viewable at 145 degrees, luminous intensity is 120 mcd for orange and 170 mcd for green. The housing, face plate, and terminal support are constructed from SUS 316L stainless steel, PBT, and tin-plated brass.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMOG110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |