The IN8ASMOB6W is an 8mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and orange/blue dual-color LED. It features 150mm wire leads and an internal resistor for 6V operation. The device meets IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a forward current rating of 25mA for orange and 30mA for blue, with a luminous intensity of 120 mcd and 100 mcd respectively. The housing is sealed with an O-ring and includes a hex nut for mounting. Maximum forward voltage is 2.5V for orange and 3.6V for blue at 20mA, with a viewing angle of 145 degrees. The LED lens is polycarbonate, and the terminal support is made of PBT.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMOB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |