The IN series consists of panel-mount LED indicators with a 8mm panel cutout, featuring a flush bezel, brushed stainless steel (SUS 316L) finish, and a 220V AC/DC rated internal resistor. It has an IP67 sealing degree, operates from -40°C to 85°C, and uses a .100" quick-connect terminal option. The LED color is orange, with a forward voltage of up to 2.3V at 20mA and a luminous intensity of 120 mcd. The device is rated for 10G vibration resistance and 50Hz shock with 1.2mm amplitude. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMO220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |