The IN8ASMB220C is an 8mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and a 220V input voltage rating. It features a blue LED with a forward current of 30 mA, forward voltage of 3.6 V max at 20 mA, luminous intensity of 100 mcd, and a viewing angle of 145 degrees. The device has an IP67 rating, operates from -40°C to 85°C, and uses a .100" quick connect terminal. Dielectric strength is 1500Vrms min between case and LED, insulation resistance is ≥100MΩ, and vibration resistance is 10G.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |