The IN8ASMB110C is an 8mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and a 110V internal resistor, wired for blue LED operation. It features IP67 sealing, operates from -40°C to 85°C, and uses a .100" quick-connect terminal. The LED has a maximum forward current of 30mA, a typical forward voltage of 3.3V at 20mA, and a luminous intensity of 100mcd. The housing and faceplate are made of stainless steel, with a polycarbonate lens and PBT terminal support. The device meets a dielectric strength of 1500Vrms and has an insulation resistance of ≥100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |