The IN8ANYG12W is an 8mm panel-mount LED indicator with a flush bezel, yellow/green dual-color LED, and 150mm wire leads. It has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED is rated for a forward current of 25mA (avg) and 120mA (peak), with a forward voltage of 2.1V (typ) for yellow and 3.3V (typ) for green. The housing and face plate are nickel-plated brass, and the terminal support is PBT. The part includes a hex nut and O-ring. A 12VDC internal resistor is integrated to drive the LED.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ANYG12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |