The IN8ANYG110C is an 8mm panel-mount LED indicator with a flush bezel, yellow/green dual-color LED, and a 110V internal resistor. It features a nickel-plated brass housing, .100" quick-connect terminals, IP67 sealing, 10G vibration resistance, and an operating temperature range of -40°C to 85°C.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ANYG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |