The IN8ANYB220C is an 8mm panel-mount LED indicator with a flush bezel, nickel-plated brass finish, and 220V input, featuring a yellow/blue dual LED color and .100" quick-connect terminals. It meets IP67 ingress protection, has vibration resistance of 10G, and operates from -40°C to 85°C. The yellow LED has a forward current of 25mA and a forward voltage of 2.5V max, while the blue LED has a forward current of 30mA and a forward voltage of 3.6V max. Both LEDs have a viewing angle of 145 degrees and peak emission wavelengths of 592nm and 463nm respectively.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ANYB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |