The IN8ANRGBCNW is an 8mm panel-mount LED indicator with a flush bezel, RGB common cathode LED, nickel plated brass finish, and 150mm wire leads. It has an IP67 sealing degree, operates from -40°C to 85°C, and resists 10G vibration. The LED has a forward current rating of 30mA average and 160mA peak, with a forward voltage of 3.3V for green and blue and 3.0V for red at 20mA. The case is stainless steel or plated brass, the lens is polycarbonate, and terminal support is PBT. No internal resistor is present.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: RGB, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ANRGBCNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |