The IN8ANRGBC220W is an 8mm panel-mount LED indicator with a flush bezel, RGB common cathode LED, and 220V AC/DC operation via an internal resistor, featuring wire terminals and a nickel-plated brass housing. It meets IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a peak forward current of 160mA, forward voltage up to 3.6V per color, luminous intensity up to 700mcd for white, and a 145° viewing angle.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: RGB, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ANRGBC220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |