The IN8ANOG24W is a panel-mount LED indicator with an 8mm panel cutout, flush bezel, and nickel-plated brass finish. It features an orange/green dual-color LED with a 24VDC operating voltage and 150mm wire leads. The device is rated for 3mA to 20mA forward current, operates from -40°C to 85°C, and meets IP67 ingress protection. It complies with a dielectric strength of 1500Vrms and offers vibration resistance up to 10G. The housing uses stainless steel or brass materials, and terminals are tin-plated brass. The LED has a typical forward voltage of 2.0V for orange and 3.3V for green at 20mA, with luminous intensity of 120 mcd and 170 mcd respectively, and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ANOG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |