The IN8ANOG220C is a 8mm panel-mount LED indicator with a flush bezel, featuring an orange/green dual-color LED and a nickel-plated brass finish. It operates at 220VAC with an internal resistor, uses a .100" quick connect terminal, and meets IP67 sealing standards. The LED has a forward current rating of 25mA for orange and 30mA for green, with a peak forward current of 120mA and 160mA respectively. Operating and storage temperatures range from -40°C to 85°C. The dielectric strength is 1500Vrms min, and vibration resistance is rated at 10G. The housing and face plate are made of nickel-plated brass, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ANOG220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |