The IN8ABYG110W is an 8mm panel-mount LED indicator with a flush bezel, black plated brass finish, and 150mm wire leads. It features a yellow/green dual LED with an internal resistor rated for 110V operation. The device operates at 3mA to 20mA, with an LED forward voltage of 3.3V (typical) for green and 2.1V (typical) for yellow at 20mA, and a luminous intensity of 170 mcd for green and 120 mcd for yellow. It has a viewing angle of 145°, an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The housing and faceplate are made of black plated brass, and it includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ABYG110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |