CIT Relay & Switch Indicators IN8ABRYNC

Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators 1204-IN8ABRYNC
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN8ABRYNC-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN8ABRYNC-ND
Panel Indicators, Pilot Lights 2449-IN8ABRYNC-ND
"LED PNL IND RED/YELLOW 8MM .100"""

"LED PNL IND RED/YELLOW 8MM .100"""

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN8ABRYNC 2449-IN8ABRYNC-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color Red; Yellow Red; Yellow
Terminal Type Quick Connect / Blade Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1329126 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-4264-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details