The IN8ABRO220C is a panel-mount LED indicator in the IN series, featuring an 8mm panel cutout, flush bezel, black plated brass finish, and a red/orange dual LED. It includes an internal resistor for 220V operation and uses .100" quick-connect terminals. The device has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA average and 120mA peak, with a forward voltage of 2.1V typical for red and 2.0V for orange at 20mA. The lens is polycarbonate, and the housing and face plate are black plated brass. Only variants with sizes 8mm to 25mm support RGB and dual-color LEDs with internal resistors.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ABRO220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |