The IN8ABRGBC110W is an 8mm panel-mount LED indicator with a flush bezel, RGB common cathode LED, black plated brass finish, and 150mm wire leads. It is rated for 110V operation, operates from -40°C to 85°C, and has an IP67 sealing degree with 10G vibration resistance. The LED has a maximum forward current of 30mA per color, a forward voltage up to 3.6V for green and blue, and a luminous intensity up to 170mcd for green. The housing and faceplate are black plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: RGB, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ABRGBC110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |