The IN8ABRGBA110W is an 8mm panel-mount LED indicator with a flush bezel, RGB common anode LED, black plated brass finish, and 150mm wire leads. It operates at 110V with no internal resistor, has an IP67 sealing degree, and functions within a temperature range of -40°C to 85°C. The LED has a forward current rating of up to 30mA, peak current of 160mA, and luminous intensity of 100mcd for blue, 120mcd for red and green, and 700mcd for white at 20mA. The viewing angle is 145 degrees. The housing and face plate are made of black plated brass, the lens is polycarbonate, and terminals are tin-plated brass. The unit includes a hex nut and O-ring. Vibration resistance is rated at 10G.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: RGB, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ABRGBA110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |