CIT Relay & Switch Panel Indicators, Pilot Lights IN8ABR24C

Description
"LED PNL IND RED 8MM .100"" QUICK"
Request a Quote Datasheet
Description
"LED PNL IND RED 8MM .100"" QUICK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN8ABR24C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN8ABR24C-ND
Panel Indicators, Pilot Lights 2449-IN8ABR24C-ND
"LED PNL IND RED 8MM .100"" QUICK"

"LED PNL IND RED 8MM .100"" QUICK"

Buy Now Datasheet
Indicators 1204-IN8ABR24C
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN8ABR24C-ND 1204-IN8ABR24C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red Red
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 106414 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Rated Average Light 50000 hours
View Details
R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details