The IN8ABOY6C is an 8mm panel-mount LED indicator with a flush bezel, orange/yellow dual LED color, black plated brass finish, and .100" quick connect terminals. It is rated for 6V operation, operates from -40°C to 85°C, and meets IP67 sealing standards. The LED forward current is rated at 25mA for red and 30mA for yellow, with peak forward current of 120mA and 160mA respectively, and a luminous intensity of 120 mcd for red and 170 mcd for yellow at 20mA. The housing is made of black plated brass, with a polycarbonate lens and tin-plated brass terminals. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min between case and LED. The unit includes a hex nut and O-ring for panel mounting.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ABOY6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |