The IN series comprises panel-mount LED indicators with a flush bezel and 8mm panel cutout, featuring a black plated brass finish and 150mm wire leads. It supports orange/blue dual-color LED operation without an internal resistor, operates at rated currents up to 30mA, and meets IP67 sealing, 10G vibration resistance, and a temperature range of -40°C to 85°C. The case is constructed from stainless steel or plated brass with a polycarbonate lens and PBT terminal support. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min. The device is designed for AC/DC operation with external current limiting.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ABOBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |