The IN8ABOB6W is an 8mm panel-mount LED indicator with a flush bezel, black plated brass finish, and 150mm wire leads. It features an orange/blue dual-color LED with a rated forward current of 25mA for orange and 30mA for blue, and operates at 6V with an internal resistor. The device has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED color wavelengths peak at 606nm for orange and 463nm for blue, with luminous intensities of 120mcd and 100mcd respectively at 20mA, and a viewing angle of 145 degrees. The housing and faceplate are made of black plated brass, with a polycarbonate lens and PBT terminal support. The unit includes a hex nut and "O" ring for installation.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ABOB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |