CIT Relay & Switch Panel Indicators, Pilot Lights IN8ABO220C

Description
"LED PNL IND ORANGE 8MM .100"" QUI"
Request a Quote Datasheet
Description
"LED PNL IND ORANGE 8MM .100"" QUI"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN8ABO220C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN8ABO220C-ND
Panel Indicators, Pilot Lights 2449-IN8ABO220C-ND
"LED PNL IND ORANGE 8MM .100"" QUI"

"LED PNL IND ORANGE 8MM .100"" QUI"

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN8ABO220C-ND 1204-IN8ABO220C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Orange Orange
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator Lamps - 104749 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details