The IN8ABGBNW is a 8mm panel-mount LED indicator with a flush bezel, black plated brass finish, and 150mm wire leads. It features a green/blue dual LED with no internal resistor, rated for 20mA continuous current and operating temperatures from -40°C to 85°C. The unit has IP67 sealing, 10G vibration resistance, and a dielectric strength of 1500Vrms. The LED forward voltage for green is up to 3.6V and for blue up to 3.6V at 20mA, with luminous intensities of 170mcd and 100mcd respectively, and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ABGBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |