The IN8ABGB110W is an 8mm panel-mount LED indicator with a flush bezel, black plated brass finish, and 150mm wire leads. It features a green/blue dual-color LED configuration with an integrated 110V AC/DC resistor. The device operates from -40°C to 85°C, meets IP67 ingress protection, and withstands 10G vibration. The LED forward current is 30mA for both colors, with a peak forward current of 160mA, and forward voltage ratings of 3.3V (typical) and 3.6V (maximum) per channel. Dielectric strength is 1500Vrms min, and insulation resistance is 100MΩ min. Luminous intensity is 170mcd for green and 100mcd for blue at 20mA, with a 145° viewing angle.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ABGB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |