The IN6BSYB110C is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a yellow/blue dual LED color configuration. It includes an internal 110V resistor and uses .100" quick connect terminals. The device operates from -40°C to 85°C, has an IP67 sealing rating, and withstands 10G vibration. Forward current ratings are 25mA for yellow and 30mA for blue, with a peak forward current of 120mA and 160mA respectively. The luminous intensity is 120 mcd for yellow and 100 mcd for blue at 20mA. Viewing angle is 145 degrees for both colors. The case and housing are constructed from stainless steel (SUS 304), with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSYB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |