The IN6BSRONC is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a red/orange dual-color LED. It features a .100" quick connect terminal option, IP67 sealing, 10G vibration resistance, and an operating temperature range of -40°C to 85°C. The LED has a forward current rating of 25mA (average) and 120mA (peak), with a forward voltage of up to 2.5V for red and 2.3V for orange at 20mA. No internal resistor is included. A hex nut and O-ring are supplied for mounting.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSRONC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |