The IN6BSOB6W is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and orange/blue dual LED color, powered by 6V and terminated with 150mm wires. It operates from -40°C to 85°C, features IP67 sealing, and withstands 10G vibration. The LED configuration is orange/blue dual with no internal resistor, and the front lens is polycarbonate with a viewing angle of 145 degrees. The housing and face are stainless steel, terminals are tin-plated brass, and it includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSOB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Width | 6 mm (0.2362 inch) |