The IN6BSOB110C is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and an orange/blue dual-color LED. It includes an internal resistor for 110V operation and uses a .100" quick connect terminal. The device meets IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a peak forward current of 160mA for orange and 160mA for blue, with a forward voltage of 2.0V and 3.3V respectively at 20mA, and a luminous intensity of 120 mcd and 100 mcd. Viewing angle is 145 degrees. The housing and face plate are made of stainless steel (SUS 304), with a polycarbonate lens and PBT terminal support. The unit includes a hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSOB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |