The IN6BSMYG12W is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire leads. It features a yellow/green dual LED with forward currents up to 25mA and 30mA respectively, a forward voltage of 2.5V and 3.6V max at 20mA, and a luminous intensity of 120mcd and 170mcd respectively. Operating temperature ranges from -40°C to 85°C, with an IP67 ingress protection rating and 10G vibration resistance. The LED is configured with an internal 12V resistor, and the housing is sealed for hazardous environments.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSMYG12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Width | 6 mm (0.2362 inch) |