The IN6BSMYB24C is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and yellow/blue dual LED color. It operates at 24V with a .100" quick connect terminal and meets IP67 sealing, 10G vibration resistance, and an operating temperature range of -40°C to 85°C. The LED forward current for yellow is 25mA and for blue is 30mA, with a forward voltage of 2.1V and 3.3V respectively, and luminous intensity of 120 mcd and 100 mcd. The LED viewing angle is 145 degrees. The indicator is rated for a dielectric strength of 1500Vrms and has an insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSMYB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |