The IN6BSMRO24C is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a red/orange dual LED. It is rated for 24V operation with an internal resistor, features a .100" quick connect terminal, and meets IP67 ingress protection. The LED operates with a forward current of 25mA per color, has a forward voltage of 2.1V (red) and 2.0V (orange) at 20mA, and a luminous intensity of 120 mcd for red and 120 mcd for orange. The operating and storage temperature range is -40°C to 85°C, with a viewing angle of 145 degrees and vibration resistance of 10G.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSMRO24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |