The IN6BSMRO110C is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a red/orange dual LED. It operates at 110V with an internal resistor, uses a .100" quick connect terminal, and meets IP67 sealing with a operating temperature range of -40°C to 85°C. The LED forward current is rated at 25mA average and 120mA peak, with a luminous intensity of 120 mcd at 20mA for both colors. The device withstands 10G vibration and has a dielectric strength of 1500Vrms. The lens is polycarbonate, housing is SUS 316L, and terminals are tin-plated brass.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSMRO110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |