The IN6BSMOY220C is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a .100" quick connect terminal. It features an orange/yellow dual-color LED and operates at 220V with an internal resistor. The LED forward current is 25mA for orange and 30mA for yellow, with a forward voltage of 2.1V (orange) and 2.1V (yellow) at 20mA. The unit meets IP67 sealing, withstands vibration up to 10G, and operates from -40°C to 85°C. The dielectric strength is 1500Vrms, and the viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSMOY220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |