The IN6BSMOGNC is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and an orange/green dual LED. It uses a .100" quick connect terminal and is rated for operation from -40°C to 85°C with IP67 sealing. The LED has a peak forward current of 30mA for orange and 30mA for green, with forward voltage up to 2.5V and 3.6V respectively, and luminous intensity of 120 mcd and 170 mcd. The device withstands 10G vibration and 50Hz shock with 1.2mm amplitude, and has a dielectric strength of 1500Vrms. No internal resistor is present.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSMOGNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |