The IN6BSMOB12W is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and an orange/blue dual-color LED, operating at 12VDC with a 150mm wire terminal. It has an IP67 ingress protection rating, operates from -40°C to 85°C, and meets 10G vibration resistance. The orange LED has a forward current rating of 25mA (120mA peak) and the blue LED 30mA (160mA peak), with forward voltages of 2.0V and 3.3V respectively. The viewing angle is 145 degrees, and the housing is stainless steel with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSMOB12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Width | 6 mm (0.2362 inch) |